Vishay Intertechnology, Inc. Vishay/DaleRES 42.2K OHM 1/3W 0.1% 1210 TNPW121042K2BEEA

Description
Vishay/DaleRES 42.2Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 42.2Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 42.2K OHM 1/3W 0.1% 1210 - TNPW121042K2BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 42.2K OHM 1/3W 0.1% 1210
TNPW121042K2BEEA
Vishay/DaleRES 42.2K OHM 1/3W 0.1% 1210 TNPW121042K2BEEA
Vishay/DaleRES 42.2Kohm 1/3W 0.1% 1210

Vishay/DaleRES 42.2Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121042K2BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121042K2BEEA-ND
Chip Resistor - Surface Mount TNPW121042K2BEEA-ND
42.2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

42.2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121042K2BEEA TNPW121042K2BEEA-ND
Product Name Vishay/DaleRES 42.2K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 42200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573325 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 4.7 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details