Vishay Intertechnology, Inc. Vishay/DaleRES 3.74K OHM 1/3W 0.1% 1210 TNPW12103K74BETA

Description
Vishay/DaleRES 3.74Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 3.74Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 3.74K OHM 1/3W 0.1% 1210 - TNPW12103K74BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 3.74K OHM 1/3W 0.1% 1210
TNPW12103K74BETA
Vishay/DaleRES 3.74K OHM 1/3W 0.1% 1210 TNPW12103K74BETA
Vishay/DaleRES 3.74Kohm 1/3W 0.1% 1210

Vishay/DaleRES 3.74Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12103K74BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12103K74BETA-ND
Chip Resistor - Surface Mount TNPW12103K74BETA-ND
3.74 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

3.74 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12103K74BETA TNPW12103K74BETA-ND
Product Name Vishay/DaleRES 3.74K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 3740 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573329 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 6.2 ohms
View Details