Vishay Intertechnology, Inc. RES 3.40K OHM 1/3W 0.1% 1210 TNPW12103K40BETA

Description
RES 3.40Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 3.40Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.40K OHM 1/3W 0.1% 1210 - TNPW12103K40BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.40K OHM 1/3W 0.1% 1210
TNPW12103K40BETA
RES 3.40K OHM 1/3W 0.1% 1210 TNPW12103K40BETA
RES 3.40Kohm 1/3W 0.1% 1210

RES 3.40Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12103K40BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12103K40BETA-ND
Chip Resistor - Surface Mount TNPW12103K40BETA-ND
3.4 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

3.4 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1210, 3.4 Kohm, 0.1%, 25 Ppm Vishay - 66C1668 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 3.4 Kohm, 0.1%, 25 Ppm Vishay
66C1668
Tnpw, 1210, 3.4 Kohm, 0.1%, 25 Ppm Vishay 66C1668
TNPW, 1210, 3.4 kOhm, 0.1%, 25 ppm

TNPW, 1210, 3.4 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12103K40BETA TNPW12103K40BETA-ND 66C1668
Product Name RES 3.40K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Tnpw, 1210, 3.4 Kohm, 0.1%, 25 Ppm Vishay
Resistance Range 3400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details