Vishay Intertechnology, Inc. Vishay/DaleRES 3.32K OHM 1/3W 0.1% 1210 TNPW12103K32BETA

Description
Vishay/DaleRES 3.32Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 3.32Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 3.32K OHM 1/3W 0.1% 1210 - TNPW12103K32BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 3.32K OHM 1/3W 0.1% 1210
TNPW12103K32BETA
Vishay/DaleRES 3.32K OHM 1/3W 0.1% 1210 TNPW12103K32BETA
Vishay/DaleRES 3.32Kohm 1/3W 0.1% 1210

Vishay/DaleRES 3.32Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12103K32BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12103K32BETA-ND
Chip Resistor - Surface Mount TNPW12103K32BETA-ND
3.32 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

3.32 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12103K32BETA TNPW12103K32BETA-ND
Product Name Vishay/DaleRES 3.32K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 3320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-2176074-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8870 ohms
View Details
4 suppliers