Vishay Intertechnology, Inc. RES 3.01K OHM 1/3W 0.1% 1210 TNPW12103K01BETA

Description
RES 3.01Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 3.01Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1/3W 0.1% 1210 - TNPW12103K01BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/3W 0.1% 1210
TNPW12103K01BETA
RES 3.01K OHM 1/3W 0.1% 1210 TNPW12103K01BETA
RES 3.01Kohm 1/3W 0.1% 1210

RES 3.01Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12103K01BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12103K01BETA-ND
Chip Resistor - Surface Mount TNPW12103K01BETA-ND
3.01 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

3.01 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12103K01BETA TNPW12103K01BETA-ND
Product Name RES 3.01K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 3010 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details