Vishay Intertechnology, Inc. RES 390K OHM 1/3W 0.1% 1210 TNPW1210390KBEEA

Description
RES 390Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 390Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390K OHM 1/3W 0.1% 1210 - TNPW1210390KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390K OHM 1/3W 0.1% 1210
TNPW1210390KBEEA
RES 390K OHM 1/3W 0.1% 1210 TNPW1210390KBEEA
RES 390Kohm 1/3W 0.1% 1210

RES 390Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210390KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210390KBEEA-ND
Chip Resistor - Surface Mount TNPW1210390KBEEA-ND
390 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

390 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210390KBEEA TNPW1210390KBEEA-ND
Product Name RES 390K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 390000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details