Vishay Intertechnology, Inc. RES 38.3K OHM 1/3W 0.1% 1210 TNPW121038K3BETA

Description
RES 38.3Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 38.3Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1/3W 0.1% 1210 - TNPW121038K3BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/3W 0.1% 1210
TNPW121038K3BETA
RES 38.3K OHM 1/3W 0.1% 1210 TNPW121038K3BETA
RES 38.3Kohm 1/3W 0.1% 1210

RES 38.3Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121038K3BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121038K3BETA-ND
Chip Resistor - Surface Mount TNPW121038K3BETA-ND
38.3 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

38.3 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121038K3BETA TNPW121038K3BETA-ND
Product Name RES 38.3K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 38300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details