Vishay Intertechnology, Inc. Vishay/DaleRES 360 OHM 1/3W 0.1% 1210 TNPW1210360RBEEN

Description
Vishay/DaleRES 360ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 360ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 360 OHM 1/3W 0.1% 1210 - TNPW1210360RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 360 OHM 1/3W 0.1% 1210
TNPW1210360RBEEN
Vishay/DaleRES 360 OHM 1/3W 0.1% 1210 TNPW1210360RBEEN
Vishay/DaleRES 360ohm 1/3W 0.1% 1210

Vishay/DaleRES 360ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210360RBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210360RBEEN-ND
Chip Resistor - Surface Mount TNPW1210360RBEEN-ND
360 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

360 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW1210360RBEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1210360RBEEN
Chip Resistor - Surface Mount TNPW1210360RBEEN
RES 360 OHM 0.1% 1/3W 1210

RES 360 OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW1210360RBEEN TNPW1210360RBEEN-ND TNPW1210360RBEEN
Product Name Vishay/DaleRES 360 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 360 ohms 360 ohms 360 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details