Vishay Intertechnology, Inc. RES 348K OHM 1/3W 0.1% 1210 TNPW1210348KBEEA

Description
RES 348Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 348Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348K OHM 1/3W 0.1% 1210 - TNPW1210348KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348K OHM 1/3W 0.1% 1210
TNPW1210348KBEEA
RES 348K OHM 1/3W 0.1% 1210 TNPW1210348KBEEA
RES 348Kohm 1/3W 0.1% 1210

RES 348Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210348KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210348KBEEA-ND
Chip Resistor - Surface Mount TNPW1210348KBEEA-ND
348 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

348 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210348KBEEA TNPW1210348KBEEA-ND
Product Name RES 348K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 348000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details