Vishay Intertechnology, Inc. RES 33.0K OHM 1/3W 0.1% 1210 TNPW121033K0BETA

Description
RES 33.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 33.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.0K OHM 1/3W 0.1% 1210 - TNPW121033K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0K OHM 1/3W 0.1% 1210
TNPW121033K0BETA
RES 33.0K OHM 1/3W 0.1% 1210 TNPW121033K0BETA
RES 33.0Kohm 1/3W 0.1% 1210

RES 33.0Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121033K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121033K0BETA-ND
Chip Resistor - Surface Mount TNPW121033K0BETA-ND
33 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

33 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW121033K0BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW121033K0BETA
Chip Resistor - Surface Mount TNPW121033K0BETA
RES 33K OHM 0.1% 1/3W 1210

RES 33K OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW121033K0BETA TNPW121033K0BETA-ND TNPW121033K0BETA
Product Name RES 33.0K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 33000 ohms 33000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 1676245-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details