Vishay Intertechnology, Inc. Vishay/DaleRES 330 OHM 1/3W 0.1% 1210 TNPW1210330RBETA

Description
Vishay/DaleRES 330ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 330ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 330 OHM 1/3W 0.1% 1210 - TNPW1210330RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 330 OHM 1/3W 0.1% 1210
TNPW1210330RBETA
Vishay/DaleRES 330 OHM 1/3W 0.1% 1210 TNPW1210330RBETA
Vishay/DaleRES 330ohm 1/3W 0.1% 1210

Vishay/DaleRES 330ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210330RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210330RBETA-ND
Chip Resistor - Surface Mount TNPW1210330RBETA-ND
330 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

330 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210330RBETA TNPW1210330RBETA-ND
Product Name Vishay/DaleRES 330 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 330 ohms 330 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details