Vishay Intertechnology, Inc. Vishay/DaleRES 32.4K OHM 1/3W 0.1% 1210 TNPW121032K4BETA

Description
Vishay/DaleRES 32.4Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 32.4Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 32.4K OHM 1/3W 0.1% 1210 - TNPW121032K4BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 32.4K OHM 1/3W 0.1% 1210
TNPW121032K4BETA
Vishay/DaleRES 32.4K OHM 1/3W 0.1% 1210 TNPW121032K4BETA
Vishay/DaleRES 32.4Kohm 1/3W 0.1% 1210

Vishay/DaleRES 32.4Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121032K4BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121032K4BETA-ND
Chip Resistor - Surface Mount TNPW121032K4BETA-ND
32.4 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

32.4 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW121032K4BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW121032K4BETA
Chip Resistor - Surface Mount TNPW121032K4BETA
RES 32.4K OHM 0.1% 1/3W 1210

RES 32.4K OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW121032K4BETA TNPW121032K4BETA-ND TNPW121032K4BETA
Product Name Vishay/DaleRES 32.4K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 32400 ohms 32400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1584FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers