Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1210324KBEEA

Description
324 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
324 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1210324KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210324KBEEA-ND
Chip Resistor - Surface Mount TNPW1210324KBEEA-ND
324 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

324 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Vishay/DaleRES 324K OHM 1/3W 0.1% 1210 - TNPW1210324KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 324K OHM 1/3W 0.1% 1210
TNPW1210324KBEEA
Vishay/DaleRES 324K OHM 1/3W 0.1% 1210 TNPW1210324KBEEA
Vishay/DaleRES 324Kohm 1/3W 0.1% 1210

Vishay/DaleRES 324Kohm 1/3W 0.1% 1210

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW1210324KBEEA-ND TNPW1210324KBEEA
Product Name Chip Resistor - Surface Mount Vishay/DaleRES 324K OHM 1/3W 0.1% 1210
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1210
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details