Vishay Intertechnology, Inc. RES 31.6K OHM 1/3W 0.1% 1210 TNPW121031K6BETA

Description
RES 31.6Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 31.6Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM 1/3W 0.1% 1210 - TNPW121031K6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/3W 0.1% 1210
TNPW121031K6BETA
RES 31.6K OHM 1/3W 0.1% 1210 TNPW121031K6BETA
RES 31.6Kohm 1/3W 0.1% 1210

RES 31.6Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121031K6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121031K6BETA-ND
Chip Resistor - Surface Mount TNPW121031K6BETA-ND
31.6 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

31.6 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121031K6BETA TNPW121031K6BETA-ND
Product Name RES 31.6K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 31600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details