Vishay Intertechnology, Inc. RES 300 OHM 1/3W 0.1% 1210 TNPW1210300RBETA

Description
RES 300ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 300ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1/3W 0.1% 1210 - TNPW1210300RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/3W 0.1% 1210
TNPW1210300RBETA
RES 300 OHM 1/3W 0.1% 1210 TNPW1210300RBETA
RES 300ohm 1/3W 0.1% 1210

RES 300ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210300RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210300RBETA-ND
Chip Resistor - Surface Mount TNPW1210300RBETA-ND
300 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

300 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210300RBETA TNPW1210300RBETA-ND
Product Name RES 300 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 300 ohms 300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers