Vishay Intertechnology, Inc. RES 2.87K OHM 1/3W 0.1% 1210 TNPW12102K87BEEA

Description
RES 2.87Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 2.87Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM 1/3W 0.1% 1210 - TNPW12102K87BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1/3W 0.1% 1210
TNPW12102K87BEEA
RES 2.87K OHM 1/3W 0.1% 1210 TNPW12102K87BEEA
RES 2.87Kohm 1/3W 0.1% 1210

RES 2.87Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12102K87BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12102K87BEEA-ND
Chip Resistor - Surface Mount TNPW12102K87BEEA-ND
2.87 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.87 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12102K87BEEA TNPW12102K87BEEA-ND
Product Name RES 2.87K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 2870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data