Vishay Intertechnology, Inc. RES 2.80K OHM 1/3W 0.1% 1210 TNPW12102K80BEEN

Description
RES 2.80Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 2.80Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.80K OHM 1/3W 0.1% 1210 - TNPW12102K80BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.80K OHM 1/3W 0.1% 1210
TNPW12102K80BEEN
RES 2.80K OHM 1/3W 0.1% 1210 TNPW12102K80BEEN
RES 2.80Kohm 1/3W 0.1% 1210

RES 2.80Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12102K80BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12102K80BEEN-ND
Chip Resistor - Surface Mount TNPW12102K80BEEN-ND
2.8 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.8 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12102K80BEEN TNPW12102K80BEEN-ND
Product Name RES 2.80K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 2800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers