Vishay Intertechnology, Inc. RES 2.67K OHM 1/3W 0.1% 1210 TNPW12102K67BETA

Description
RES 2.67Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 2.67Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 1/3W 0.1% 1210 - TNPW12102K67BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1/3W 0.1% 1210
TNPW12102K67BETA
RES 2.67K OHM 1/3W 0.1% 1210 TNPW12102K67BETA
RES 2.67Kohm 1/3W 0.1% 1210

RES 2.67Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12102K67BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12102K67BETA-ND
Chip Resistor - Surface Mount TNPW12102K67BETA-ND
2.67 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

2.67 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12102K67BETA TNPW12102K67BETA-ND
Product Name RES 2.67K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 2670 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD564JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details