Vishay Intertechnology, Inc. RES 27.0K OHM 1/3W 0.1% 1210 TNPW121027K0BETA

Description
RES 27.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 27.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.0K OHM 1/3W 0.1% 1210 - TNPW121027K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0K OHM 1/3W 0.1% 1210
TNPW121027K0BETA
RES 27.0K OHM 1/3W 0.1% 1210 TNPW121027K0BETA
RES 27.0Kohm 1/3W 0.1% 1210

RES 27.0Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121027K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121027K0BETA-ND
Chip Resistor - Surface Mount TNPW121027K0BETA-ND
27 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

27 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121027K0BETA TNPW121027K0BETA-ND
Product Name RES 27.0K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 27000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573153 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24 ohms
View Details