274 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
RES 274ohm 1/3W 0.1% 1210
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW1210274RBETA-ND | TNPW1210274RBETA | 22J0440 |
| Product Name | Chip Resistor - Surface Mount | RES 274 OHM 1/3W 0.1% 1210 | Resistors Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | ||
| Mounting / Packaging | 1210 | ||
| Resistance Range | 274 ohms | 274 ohms |