Vishay Intertechnology, Inc. RES 274K OHM 1/3W 0.1% 1210 TNPW1210274KBEEA

Description
RES 274Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 274Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274K OHM 1/3W 0.1% 1210 - TNPW1210274KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1/3W 0.1% 1210
TNPW1210274KBEEA
RES 274K OHM 1/3W 0.1% 1210 TNPW1210274KBEEA
RES 274Kohm 1/3W 0.1% 1210

RES 274Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210274KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210274KBEEA-ND
Chip Resistor - Surface Mount TNPW1210274KBEEA-ND
274 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

274 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210274KBEEA TNPW1210274KBEEA-ND
Product Name RES 274K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 274000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details