Vishay Intertechnology, Inc. RES 255 OHM 1/3W 0.1% 1210 TNPW1210255RBEEA

Description
RES 255ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 255ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255 OHM 1/3W 0.1% 1210 - TNPW1210255RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 1/3W 0.1% 1210
TNPW1210255RBEEA
RES 255 OHM 1/3W 0.1% 1210 TNPW1210255RBEEA
RES 255ohm 1/3W 0.1% 1210

RES 255ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210255RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210255RBEEA-ND
Chip Resistor - Surface Mount TNPW1210255RBEEA-ND
255 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

255 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210255RBEEA TNPW1210255RBEEA-ND
Product Name RES 255 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 255 ohms 255 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details