Vishay Intertechnology, Inc. RES 249 OHM 1/3W 0.1% 1210 TNPW1210249RBETA

Description
RES 249ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 249ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1/3W 0.1% 1210 - TNPW1210249RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/3W 0.1% 1210
TNPW1210249RBETA
RES 249 OHM 1/3W 0.1% 1210 TNPW1210249RBETA
RES 249ohm 1/3W 0.1% 1210

RES 249ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210249RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210249RBETA-ND
Chip Resistor - Surface Mount TNPW1210249RBETA-ND
249 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

249 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1210, 249 Ohm, 0.1%, 25 Ppm Vishay - 66C1643 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 249 Ohm, 0.1%, 25 Ppm Vishay
66C1643
Tnpw, 1210, 249 Ohm, 0.1%, 25 Ppm Vishay 66C1643
TNPW, 1210, 249 Ohm, 0.1%, 25 ppm

TNPW, 1210, 249 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1210249RBETA TNPW1210249RBETA-ND 66C1643
Product Name RES 249 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Tnpw, 1210, 249 Ohm, 0.1%, 25 Ppm Vishay
Resistance Range 249 ohms 249 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers