Vishay Intertechnology, Inc. RES 249K OHM 1/3W 0.1% 1210 TNPW1210249KBEEN

Description
RES 249Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 249Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1/3W 0.1% 1210 - TNPW1210249KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/3W 0.1% 1210
TNPW1210249KBEEN
RES 249K OHM 1/3W 0.1% 1210 TNPW1210249KBEEN
RES 249Kohm 1/3W 0.1% 1210

RES 249Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210249KBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210249KBEEN-ND
Chip Resistor - Surface Mount TNPW1210249KBEEN-ND
249 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

249 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210249KBEEN TNPW1210249KBEEN-ND
Product Name RES 249K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 249000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176763-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details