Vishay Intertechnology, Inc. Vishay/DaleRES 249K OHM 1/3W 0.1% 1210 TNPW1210249KBEEA

Description
Vishay/DaleRES 249Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 249Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 249K OHM 1/3W 0.1% 1210 - TNPW1210249KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 249K OHM 1/3W 0.1% 1210
TNPW1210249KBEEA
Vishay/DaleRES 249K OHM 1/3W 0.1% 1210 TNPW1210249KBEEA
Vishay/DaleRES 249Kohm 1/3W 0.1% 1210

Vishay/DaleRES 249Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210249KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210249KBEEA-ND
Chip Resistor - Surface Mount TNPW1210249KBEEA-ND
249 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

249 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210249KBEEA TNPW1210249KBEEA-ND
Product Name Vishay/DaleRES 249K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 249000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567475P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers