Vishay Intertechnology, Inc. Vishay/DaleRES 23.2K OHM 1/3W 0.1% 1210 TNPW121023K2BETA

Description
Vishay/DaleRES 23.2Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 23.2Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 23.2K OHM 1/3W 0.1% 1210 - TNPW121023K2BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 23.2K OHM 1/3W 0.1% 1210
TNPW121023K2BETA
Vishay/DaleRES 23.2K OHM 1/3W 0.1% 1210 TNPW121023K2BETA
Vishay/DaleRES 23.2Kohm 1/3W 0.1% 1210

Vishay/DaleRES 23.2Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121023K2BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121023K2BETA-ND
Chip Resistor - Surface Mount TNPW121023K2BETA-ND
23.2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

23.2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW121023K2BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW121023K2BETA
Chip Resistor - Surface Mount TNPW121023K2BETA
RES 23.2K OHM 0.1% 1/3W 1210

RES 23.2K OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW121023K2BETA TNPW121023K2BETA-ND TNPW121023K2BETA
Product Name Vishay/DaleRES 23.2K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 23200 ohms 23200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details