237 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 237ohm 1/3W 0.1% 1210
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW1210237RBEEN-ND | TNPW1210237RBEEN |
| Product Name | Chip Resistor - Surface Mount | RES 237 OHM 1/3W 0.1% 1210 |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 1210 | |
| Resistance Range | 237 ohms | 237 ohms |