Vishay Intertechnology, Inc. RES 237K OHM 1/3W 0.1% 1210 TNPW1210237KBETA

Description
RES 237Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 237Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237K OHM 1/3W 0.1% 1210 - TNPW1210237KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1/3W 0.1% 1210
TNPW1210237KBETA
RES 237K OHM 1/3W 0.1% 1210 TNPW1210237KBETA
RES 237Kohm 1/3W 0.1% 1210

RES 237Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210237KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210237KBETA-ND
Chip Resistor - Surface Mount TNPW1210237KBETA-ND
237 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

237 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW1210237KBETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1210237KBETA
Chip Resistor - Surface Mount TNPW1210237KBETA
RES 237K OHM 0.1% 1/3W 1210

RES 237K OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW1210237KBETA TNPW1210237KBETA-ND TNPW1210237KBETA
Product Name RES 237K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 237000 ohms 237000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567463P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details