Vishay Intertechnology, Inc. RES 210 OHM 1/3W 0.1% 1210 TNPW1210210RBEEA

Description
RES 210ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 210ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210 OHM 1/3W 0.1% 1210 - TNPW1210210RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 1/3W 0.1% 1210
TNPW1210210RBEEA
RES 210 OHM 1/3W 0.1% 1210 TNPW1210210RBEEA
RES 210ohm 1/3W 0.1% 1210

RES 210ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210210RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210210RBEEA-ND
Chip Resistor - Surface Mount TNPW1210210RBEEA-ND
210 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

210 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210210RBEEA TNPW1210210RBEEA-ND
Product Name RES 210 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 210 ohms 210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details