Vishay Intertechnology, Inc. RES 1.87M OHM 1/3W 0.1% 1210 TNPW12101M87BEEN

Description
RES 1.87Mohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 1.87Mohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87M OHM 1/3W 0.1% 1210 - TNPW12101M87BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87M OHM 1/3W 0.1% 1210
TNPW12101M87BEEN
RES 1.87M OHM 1/3W 0.1% 1210 TNPW12101M87BEEN
RES 1.87Mohm 1/3W 0.1% 1210

RES 1.87Mohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101M87BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101M87BEEN-ND
Chip Resistor - Surface Mount TNPW12101M87BEEN-ND
1.87 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.87 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12101M87BEEN TNPW12101M87BEEN-ND
Product Name RES 1.87M OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 1.87E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chip Resistor - Surface Mount - A106120TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details