Vishay Intertechnology, Inc. RES 1.78M OHM 1/3W 0.1% 1210 TNPW12101M78BETA

Description
RES 1.78Mohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 1.78Mohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78M OHM 1/3W 0.1% 1210 - TNPW12101M78BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78M OHM 1/3W 0.1% 1210
TNPW12101M78BETA
RES 1.78M OHM 1/3W 0.1% 1210 TNPW12101M78BETA
RES 1.78Mohm 1/3W 0.1% 1210

RES 1.78Mohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101M78BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101M78BETA-ND
Chip Resistor - Surface Mount TNPW12101M78BETA-ND
1.78 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

1.78 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12101M78BETA TNPW12101M78BETA-ND
Product Name RES 1.78M OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 1.78E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details