Vishay Intertechnology, Inc. RES 1.69M OHM 1/3W 0.1% 1210 TNPW12101M69BEEA

Description
RES 1.69Mohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 1.69Mohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69M OHM 1/3W 0.1% 1210 - TNPW12101M69BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69M OHM 1/3W 0.1% 1210
TNPW12101M69BEEA
RES 1.69M OHM 1/3W 0.1% 1210 TNPW12101M69BEEA
RES 1.69Mohm 1/3W 0.1% 1210

RES 1.69Mohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101M69BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101M69BEEA-ND
Chip Resistor - Surface Mount TNPW12101M69BEEA-ND
1.69 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.69 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12101M69BEEA TNPW12101M69BEEA-ND
Product Name RES 1.69M OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 1.69E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567471P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details