Vishay Intertechnology, Inc. Vishay/DaleRES 1.24M OHM 1/3W 0.1% 1210 TNPW12101M24BEEN

Description
Vishay/DaleRES 1.24Mohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 1.24Mohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 1.24M OHM 1/3W 0.1% 1210 - TNPW12101M24BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 1.24M OHM 1/3W 0.1% 1210
TNPW12101M24BEEN
Vishay/DaleRES 1.24M OHM 1/3W 0.1% 1210 TNPW12101M24BEEN
Vishay/DaleRES 1.24Mohm 1/3W 0.1% 1210

Vishay/DaleRES 1.24Mohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101M24BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101M24BEEN-ND
Chip Resistor - Surface Mount TNPW12101M24BEEN-ND
1.24 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.24 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12101M24BEEN TNPW12101M24BEEN-ND
Product Name Vishay/DaleRES 1.24M OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 1.24E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details