Vishay Intertechnology, Inc. RES 1.20M OHM 1/3W 0.1% 1210 TNPW12101M20BETA

Description
RES 1.20Mohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 1.20Mohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.20M OHM 1/3W 0.1% 1210 - TNPW12101M20BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20M OHM 1/3W 0.1% 1210
TNPW12101M20BETA
RES 1.20M OHM 1/3W 0.1% 1210 TNPW12101M20BETA
RES 1.20Mohm 1/3W 0.1% 1210

RES 1.20Mohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101M20BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101M20BETA-ND
Chip Resistor - Surface Mount TNPW12101M20BETA-ND
1.2 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

1.2 MOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12101M20BETA TNPW12101M20BETA-ND
Product Name RES 1.20M OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 1.20E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2176758-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details