Vishay Intertechnology, Inc. Vishay/DaleRES 1.58K OHM 1/3W 0.1% 1210 TNPW12101K58BEEN

Description
Vishay/DaleRES 1.58Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 1.58Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 1.58K OHM 1/3W 0.1% 1210 - TNPW12101K58BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 1.58K OHM 1/3W 0.1% 1210
TNPW12101K58BEEN
Vishay/DaleRES 1.58K OHM 1/3W 0.1% 1210 TNPW12101K58BEEN
Vishay/DaleRES 1.58Kohm 1/3W 0.1% 1210

Vishay/DaleRES 1.58Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101K58BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101K58BEEN-ND
Chip Resistor - Surface Mount TNPW12101K58BEEN-ND
1.58 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.58 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12101K58BEEN TNPW12101K58BEEN-ND
Product Name Vishay/DaleRES 1.58K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 1580 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD273GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details