Vishay Intertechnology, Inc. Vishay/DaleRES 1.33K OHM 1/3W 0.1% 1210 TNPW12101K33BETA

Description
Vishay/DaleRES 1.33Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 1.33Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 1.33K OHM 1/3W 0.1% 1210 - TNPW12101K33BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 1.33K OHM 1/3W 0.1% 1210
TNPW12101K33BETA
Vishay/DaleRES 1.33K OHM 1/3W 0.1% 1210 TNPW12101K33BETA
Vishay/DaleRES 1.33Kohm 1/3W 0.1% 1210

Vishay/DaleRES 1.33Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101K33BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101K33BETA-ND
Chip Resistor - Surface Mount TNPW12101K33BETA-ND
1.33 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

1.33 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12101K33BETA TNPW12101K33BETA-ND
Product Name Vishay/DaleRES 1.33K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 1330 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details