Vishay Intertechnology, Inc. Vishay/DaleRES 1.05K OHM 1/3W 0.1% 1210 TNPW12101K05BEEN

Description
Vishay/DaleRES 1.05Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 1.05Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 1.05K OHM 1/3W 0.1% 1210 - TNPW12101K05BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 1.05K OHM 1/3W 0.1% 1210
TNPW12101K05BEEN
Vishay/DaleRES 1.05K OHM 1/3W 0.1% 1210 TNPW12101K05BEEN
Vishay/DaleRES 1.05Kohm 1/3W 0.1% 1210

Vishay/DaleRES 1.05Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12101K05BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12101K05BEEN-ND
Chip Resistor - Surface Mount TNPW12101K05BEEN-ND
1.05 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.05 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12101K05BEEN TNPW12101K05BEEN-ND
Product Name Vishay/DaleRES 1.05K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 1050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details