Vishay Intertechnology, Inc. RES 1.00K OHM 1/3W 0.1% 1210 TNPW12101K00BEEN

Description
RES 1.00Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 1.00Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00K OHM 1/3W 0.1% 1210 - TNPW12101K00BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K OHM 1/3W 0.1% 1210
TNPW12101K00BEEN
RES 1.00K OHM 1/3W 0.1% 1210 TNPW12101K00BEEN
RES 1.00Kohm 1/3W 0.1% 1210

RES 1.00Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW12101K00BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12101K00BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW12101K00BEENTR-ND
1 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW12101K00BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12101K00BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW12101K00BEENDKR-ND
RES 1K OHM 0.1% 1/2W 1210

RES 1K OHM 0.1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW12101K00BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12101K00BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW12101K00BEENCT-ND
RES 1K OHM 0.1% 1/2W 1210

RES 1K OHM 0.1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW12101K00BEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12101K00BEEN
Chip Resistor - Surface Mount TNPW12101K00BEEN
RES 1K OHM 0.1% 1/3W 1210

RES 1K OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW12101K00BEEN 541-TNPW12101K00BEENTR-ND TNPW12101K00BEEN
Product Name RES 1.00K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 2-2176754-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers