Vishay Precision Group Chip Resistor - Surface Mount TNPW1210191KBETA

Description
191 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet
Description
191 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1210191KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210191KBETA-ND
Chip Resistor - Surface Mount TNPW1210191KBETA-ND
191 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

191 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
RES 191K OHM 1/3W 0.1% 1210 - TNPW1210191KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1/3W 0.1% 1210
TNPW1210191KBETA
RES 191K OHM 1/3W 0.1% 1210 TNPW1210191KBETA
RES 191Kohm 1/3W 0.1% 1210

RES 191Kohm 1/3W 0.1% 1210

Supplier's Site
Tnpw-1210 191K 0.1% T-9 Rt1 Vishay - 23AH8485 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-1210 191K 0.1% T-9 Rt1 Vishay
23AH8485
Tnpw-1210 191K 0.1% T-9 Rt1 Vishay 23AH8485
TNPW-1210 191K 0.1% T-9 RT1

TNPW-1210 191K 0.1% T-9 RT1

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1210191KBETA-ND TNPW1210191KBETA 23AH8485
Product Name Chip Resistor - Surface Mount RES 191K OHM 1/3W 0.1% 1210 Tnpw-1210 191K 0.1% T-9 Rt1 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1210
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573338 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756432 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers