Vishay Intertechnology, Inc. RES 182 OHM 1/3W 0.1% 1210 TNPW1210182RBETA

Description
RES 182ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 182ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1/3W 0.1% 1210 - TNPW1210182RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1/3W 0.1% 1210
TNPW1210182RBETA
RES 182 OHM 1/3W 0.1% 1210 TNPW1210182RBETA
RES 182ohm 1/3W 0.1% 1210

RES 182ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210182RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210182RBETA-ND
Chip Resistor - Surface Mount TNPW1210182RBETA-ND
182 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

182 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210182RBETA TNPW1210182RBETA-ND
Product Name RES 182 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 182 ohms 182 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 210000 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details