Vishay Intertechnology, Inc. RES 178K OHM 1/3W 0.1% 1210 TNPW1210178KBETA

Description
RES 178Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 178Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178K OHM 1/3W 0.1% 1210 - TNPW1210178KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K OHM 1/3W 0.1% 1210
TNPW1210178KBETA
RES 178K OHM 1/3W 0.1% 1210 TNPW1210178KBETA
RES 178Kohm 1/3W 0.1% 1210

RES 178Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210178KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210178KBETA-ND
Chip Resistor - Surface Mount TNPW1210178KBETA-ND
178 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

178 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210178KBETA TNPW1210178KBETA-ND
Product Name RES 178K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 178000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567737P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details