Vishay Intertechnology, Inc. RES 174K OHM 1/3W 0.1% 1210 TNPW1210174KBEEA

Description
RES 174Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 174Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174K OHM 1/3W 0.1% 1210 - TNPW1210174KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1/3W 0.1% 1210
TNPW1210174KBEEA
RES 174K OHM 1/3W 0.1% 1210 TNPW1210174KBEEA
RES 174Kohm 1/3W 0.1% 1210

RES 174Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210174KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210174KBEEA-ND
Chip Resistor - Surface Mount TNPW1210174KBEEA-ND
174 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

174 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210174KBEEA TNPW1210174KBEEA-ND
Product Name RES 174K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 174000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD474JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers