Vishay Intertechnology, Inc. RES 16.5K OHM 1/3W 0.1% 1210 TNPW121016K5BETA

Description
RES 16.5Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 16.5Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 1/3W 0.1% 1210 - TNPW121016K5BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1/3W 0.1% 1210
TNPW121016K5BETA
RES 16.5K OHM 1/3W 0.1% 1210 TNPW121016K5BETA
RES 16.5Kohm 1/3W 0.1% 1210

RES 16.5Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121016K5BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121016K5BETA-ND
Chip Resistor - Surface Mount TNPW121016K5BETA-ND
16.5 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

16.5 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1210, 16.5 Kohm, 0.1%, 25 Ppm Vishay - 66C1581 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 16.5 Kohm, 0.1%, 25 Ppm Vishay
66C1581
Tnpw, 1210, 16.5 Kohm, 0.1%, 25 Ppm Vishay 66C1581
TNPW, 1210, 16.5 kOhm, 0.1%, 25 ppm

TNPW, 1210, 16.5 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW121016K5BETA TNPW121016K5BETA-ND 66C1581
Product Name RES 16.5K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Tnpw, 1210, 16.5 Kohm, 0.1%, 25 Ppm Vishay
Resistance Range 16500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176088-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1540 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details