Vishay Intertechnology, Inc. RES 169 OHM 1/3W 0.1% 1210 TNPW1210169RBEEN

Description
RES 169ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 169ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1/3W 0.1% 1210 - TNPW1210169RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/3W 0.1% 1210
TNPW1210169RBEEN
RES 169 OHM 1/3W 0.1% 1210 TNPW1210169RBEEN
RES 169ohm 1/3W 0.1% 1210

RES 169ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210169RBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210169RBEEN-ND
Chip Resistor - Surface Mount TNPW1210169RBEEN-ND
169 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

169 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210169RBEEN TNPW1210169RBEEN-ND
Product Name RES 169 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 169 ohms 169 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD334JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details