Vishay Intertechnology, Inc. RES 162 OHM 1/3W 0.1% 1210 TNPW1210162RBEEN

Description
RES 162ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 162ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 1/3W 0.1% 1210 - TNPW1210162RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1/3W 0.1% 1210
TNPW1210162RBEEN
RES 162 OHM 1/3W 0.1% 1210 TNPW1210162RBEEN
RES 162ohm 1/3W 0.1% 1210

RES 162ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210162RBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210162RBEEN-ND
Chip Resistor - Surface Mount TNPW1210162RBEEN-ND
162 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

162 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210162RBEEN TNPW1210162RBEEN-ND
Product Name RES 162 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 162 ohms 162 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567755P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers