Vishay Intertechnology, Inc. RES 14.0K OHM 1/3W 0.1% 1210 TNPW121014K0BETA

Description
RES 14.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 14.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.0K OHM 1/3W 0.1% 1210 - TNPW121014K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.0K OHM 1/3W 0.1% 1210
TNPW121014K0BETA
RES 14.0K OHM 1/3W 0.1% 1210 TNPW121014K0BETA
RES 14.0Kohm 1/3W 0.1% 1210

RES 14.0Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121014K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121014K0BETA-ND
Chip Resistor - Surface Mount TNPW121014K0BETA-ND
14 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

14 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121014K0BETA TNPW121014K0BETA-ND
Product Name RES 14.0K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 14000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details