Vishay Intertechnology, Inc. RES 143 OHM 1/3W 0.1% 1210 TNPW1210143RBEEA

Description
RES 143ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 143ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143 OHM 1/3W 0.1% 1210 - TNPW1210143RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 1/3W 0.1% 1210
TNPW1210143RBEEA
RES 143 OHM 1/3W 0.1% 1210 TNPW1210143RBEEA
RES 143ohm 1/3W 0.1% 1210

RES 143ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210143RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210143RBEEA-ND
Chip Resistor - Surface Mount TNPW1210143RBEEA-ND
143 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

143 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210143RBEEA TNPW1210143RBEEA-ND
Product Name RES 143 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 143 ohms 143 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details