Vishay Intertechnology, Inc. RES 137 OHM 1/3W 0.1% 1210 TNPW1210137RBETA

Description
RES 137ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 137ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 1/3W 0.1% 1210 - TNPW1210137RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1/3W 0.1% 1210
TNPW1210137RBETA
RES 137 OHM 1/3W 0.1% 1210 TNPW1210137RBETA
RES 137ohm 1/3W 0.1% 1210

RES 137ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210137RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210137RBETA-ND
Chip Resistor - Surface Mount TNPW1210137RBETA-ND
137 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

137 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1210, 137 Ohm, 0.1%, 25 Ppm Vishay - 66C1573 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 137 Ohm, 0.1%, 25 Ppm Vishay
66C1573
Tnpw, 1210, 137 Ohm, 0.1%, 25 Ppm Vishay 66C1573
TNPW, 1210, 137 Ohm, 0.1%, 25 ppm

TNPW, 1210, 137 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1210137RBETA TNPW1210137RBETA-ND 66C1573
Product Name RES 137 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Tnpw, 1210, 137 Ohm, 0.1%, 25 Ppm Vishay
Resistance Range 137 ohms 137 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1544FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details