Vishay Intertechnology, Inc. Vishay/DaleRES 121 OHM 1/3W 0.1% 1210 TNPW1210121RBETA

Description
Vishay/DaleRES 121ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 121ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 121 OHM 1/3W 0.1% 1210 - TNPW1210121RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 121 OHM 1/3W 0.1% 1210
TNPW1210121RBETA
Vishay/DaleRES 121 OHM 1/3W 0.1% 1210 TNPW1210121RBETA
Vishay/DaleRES 121ohm 1/3W 0.1% 1210

Vishay/DaleRES 121ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210121RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210121RBETA-ND
Chip Resistor - Surface Mount TNPW1210121RBETA-ND
121 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

121 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210121RBETA TNPW1210121RBETA-ND
Product Name Vishay/DaleRES 121 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 121 ohms 121 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879496-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573183 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 510 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details