Vishay Intertechnology, Inc. Vishay/DaleRES 115K OHM 1/3W 0.1% 1210 TNPW1210115KBEEN

Description
Vishay/DaleRES 115Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 115Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 115K OHM 1/3W 0.1% 1210 - TNPW1210115KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 115K OHM 1/3W 0.1% 1210
TNPW1210115KBEEN
Vishay/DaleRES 115K OHM 1/3W 0.1% 1210 TNPW1210115KBEEN
Vishay/DaleRES 115Kohm 1/3W 0.1% 1210

Vishay/DaleRES 115Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210115KBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210115KBEEN-ND
Chip Resistor - Surface Mount TNPW1210115KBEEN-ND
115 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

115 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210115KBEEN TNPW1210115KBEEN-ND
Product Name Vishay/DaleRES 115K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 115000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers